DIODE ARRAY GP 150V 8A ITO220AB Product overview: FEPF16CT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEPF16CT-E3/45 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 150V 8A Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: Vishay
Win Source Part Number: 127647-FEPF16CT-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 150V 8A ITO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-FEPF16CT-E3/45 | FEPF16CT-E3/45-ND | 127647-FEPF16CT-E3/45 | FEPF16CT-E3/45 | FEPF16CT-E3/45 |
| Product Name | 150V 8A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - FEPF16CT-E3/45 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | TO-220FP-3 | TO-220 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Standard |