Vishay Precision Group 16 A 600 V Diode and Rectifier FESB16JT-E3/81

Description
DIODE 16 A, 600 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: FESB16JT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16JT-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 16 A, 600 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: FESB16JT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16JT-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 A 600 V Diode and Rectifier - 280-FESB16JT-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 A 600 V Diode and Rectifier
280-FESB16JT-E3/81
16 A 600 V Diode and Rectifier 280-FESB16JT-E3/81
DIODE 16 A, 600 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: FESB16JT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16JT-E3/81 can be used for catalog matching and distributor lookup.

DIODE 16 A, 600 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: FESB16JT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16JT-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366894-FESB16JT-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366894-FESB16JT-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366894-FESB16JT-E3/81
Win Source Part Number: 1366894-FESB16JT-E3/ 81 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D²PAK) Base Product Number: FESB16 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 16 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Capacitance @ Vr, F: 145pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C

Win Source Part Number: 1366894-FESB16JT-E3/81
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D²PAK)
Base Product Number: FESB16
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 16 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Capacitance @ Vr, F: 145pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C

Buy Now Datasheet
Single Diodes - FESB16JT-E3/81GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 16A Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 16A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FESB16JT-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FESB16JT-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers FESB16JT-E3/81
DIODE GEN PURP 600V 16A TO263AB

DIODE GEN PURP 600V 16A TO263AB

Supplier's Site
Diode, Ultrafast, 16A; Repetitive Peak Reverse Voltage Vishay - 96K9902 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 16A; Repetitive Peak Reverse Voltage Vishay
96K9902
Diode, Ultrafast, 16A; Repetitive Peak Reverse Voltage Vishay 96K9902
DIODE, ULTRAFAST, 16A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Diode Configuration:Single ; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; Forward Surge Current:250A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, ULTRAFAST, 16A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Diode Configuration:Single; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; Forward Surge Current:250A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FESB16JT-E3/81
Rectifiers FESB16JT-E3/81
Rectifiers 16 Amp 600 Volt 50ns

Rectifiers 16 Amp 600 Volt 50ns

Buy Now Datasheet
Rectifiers 16 Amp 600 Volt 50ns - 884-FESB16JT-E3/81 - Utmel Electronic Limited
Hong Kong, China
Rectifiers 16 Amp 600 Volt 50ns
884-FESB16JT-E3/81
Rectifiers 16 Amp 600 Volt 50ns 884-FESB16JT-E3/81
Rectifiers 16 Amp 600 Volt 50ns

Rectifiers 16 Amp 600 Volt 50ns

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers Diodes
Product Number 280-FESB16JT-E3/81 1366894-FESB16JT-E3/81 FESB16JT-E3/81GITR-ND FESB16JT-E3/81 96K9902 FESB16JT-E3/81 884-FESB16JT-E3/81
Product Name 16 A 600 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Ultrafast, 16A; Repetitive Peak Reverse Voltage Vishay Rectifiers Rectifiers 16 Amp 600 Volt 50ns
Package Tape and Reel TO-263AB
RoHS Compliant RoHS RoHS RoHS
IO 16 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
VF 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5811 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low leakage switching diode - BAS116GWJ - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Schottky 6A 100V DPAK Diode and Rectifier - 286-12CWQ10FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
3 suppliers