Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 262992-FCHS20A08
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Diode Schottky 80V 20A Through Hole TO-220 Full-Mold
Diode Schottky 80V 20A 3-Pin(3+Tab) TO-220FP Product overview: FCHS20A08 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FCHS20A08 can be used for catalog matching and distributor lookup.
DIODE SCHOT 80V 20A TO220 FM
DIODE ARR SCHOT 80V 20A TO220 FM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Diodes | Rectifiers |
| Product Number | 262992-FCHS20A08 | 478-FCHS20A08-ND | 280-FCHS20A08 | FCHS20A08 | FCHS20A08 |
| Product Name | Diodes, Rectifiers - Single - FCHS20A08 | Diode Arrays | Schottky 80V 20A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Package | TO-220; TO-220-3 Full Pack | TO-220 | |||
| RoHS Compliant | RoHS | ||||
| VF | 0.7500 volts | 0.7500 volts |