STMicroelectronics, Inc. Dual 60 V 20 A Diode and Rectifier FERD20H60CTS

Description
60 V, 20 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD20H60CTS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD20H60CTS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 V, 20 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD20H60CTS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD20H60CTS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 60 V 20 A Diode and Rectifier
286-FERD20H60CTS
Dual 60 V 20 A Diode and Rectifier 286-FERD20H60CTS
60 V, 20 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD20H60CTS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD20H60CTS can be used for catalog matching and distributor lookup.

60 V, 20 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD20H60CTS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD20H60CTS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FERD20H60CTS - 871715-FERD20H60CTS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FERD20H60CTS
871715-FERD20H60CTS
Diodes, Rectifiers - Arrays - FERD20H60CTS 871715-FERD20H60CTS
Manufacturer: STMicroelectronics Win Source Part Number: 871715-FERD20H60CTS Features: Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 10A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: FERD20 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 871715-FERD20H60CTS
Features: Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: FERD20
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - 497-17688-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-17688-ND
Diode Arrays 497-17688-ND
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FERD20H60CTS
Rectifiers FERD20H60CTS
Rectifiers Field-Effect Rectifier Diode 60V

Rectifiers Field-Effect Rectifier Diode 60V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FERD20H60CTS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FERD20H60CTS
Discrete Semiconductor Products - Diodes - Rectifiers FERD20H60CTS
DIODE ARRAY FERD 60V 10A TO220

DIODE ARRAY FERD 60V 10A TO220

Supplier's Site
Rectifier Stmicroelectronics - 48AC2949 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
48AC2949
Rectifier Stmicroelectronics 48AC2949
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 286-FERD20H60CTS 871715-FERD20H60CTS 497-17688-ND FERD20H60CTS FERD20H60CTS 48AC2949
Product Name Dual 60 V 20 A Diode and Rectifier Diodes, Rectifiers - Arrays - FERD20H60CTS Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Diode Type Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 10A Through Hole TO-220-3
Package TO-220; TO-220 TO-220; TO-220-3 TO-220AB-3 TO-220
Arrangement Common Catode
Unlock Full Specs
to access all available technical data