onsemi Diode Arrays FFA15U120DNTU

Description
Diode Array 1 Pair Common Cathode Standard 1200V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 1200V 15A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FFA15U120DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFA15U120DNTU-ND
Diode Arrays FFA15U120DNTU-ND
Diode Array 1 Pair Common Cathode Standard 1200V 15A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Standard 1200V 15A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FFA15U120DNTU - 774505-FFA15U120DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFA15U120DNTU
774505-FFA15U120DNTU
Diodes, Rectifiers - Arrays - FFA15U120DNTU 774505-FFA15U120DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774505-FFA15U120DNTU Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3, SC-65-3 Diode Type: Standard Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 15μA @ 1200V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete(EOL) Family Name: FFA15U120 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3P Voltage - Forward (Vf) (Maximum) @ If: 3.5V @ 15A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): HER1608PT C0; HER1608PTHC0G; HFA12PA120C; HER1608PT C0G; Introduction Date: August 24, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774505-FFA15U120DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Standard
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 15μA @ 1200V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: FFA15U120
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Voltage - Forward (Vf) (Maximum) @ If: 3.5V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): HER1608PT C0; HER1608PTHC0G; HFA12PA120C; HER1608PT C0G;
Introduction Date: August 24, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1200V 15A Diode and Rectifier
286-FFA15U120DNTU
1200V 15A Diode and Rectifier 286-FFA15U120DNTU
DIODE ARRAY GP 1200V 15A TO3P Product overview: FFA15U120DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA15U120DNTU can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 1200V 15A TO3P Product overview: FFA15U120DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA15U120DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFA15U120DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFA15U120DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FFA15U120DNTU
DIODE ARRAY GP 1200V 15A TO3P

DIODE ARRAY GP 1200V 15A TO3P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number FFA15U120DNTU-ND 774505-FFA15U120DNTU 286-FFA15U120DNTU FFA15U120DNTU
Product Name Diode Arrays Diodes, Rectifiers - Arrays - FFA15U120DNTU 1200V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package TO-3; TO-3P-3, SC-65-3 Rail/Tube TO-3
Diode Type Standard
VF 3.5 volts 3.5 volts
Unlock Full Specs
to access all available technical data