Win Source Part Number: 1355842-FES6G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277-3
Base Product Number: FES6
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 6 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 2 µA @ 400 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Diode Standard 400V 6A Surface Mount TO-277-3
Diode Standard 400V 6A Surface Mount TO-277-3
Diode Standard 400V 6A Surface Mount TO-277-3
Ultrafast Rectifier
Rectifiers 6A 400V ULTRA FAST Product overview: FES6G from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FES6G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 6A TO277-3
RECTIFIER, 400V, 6A, TO-277; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Diode Configuration:Single
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1355842-FES6G | FES6GCT-ND | FES6G | 2085-FES6G | FES6G | FES6G | 08AC1067 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | 6A 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, 400V, 6A, To-277; Repetitive Peak Reverse Voltage Onsemi | |
| VF | 1.2 volts | 1.2 volts | 2.2 volts | ||||
| VR | 400 volts | ||||||
| IR | 0.0020 mA | ||||||
| trr | 25 ns | 45 ns | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |