Zener Diode 5.1V 100mW ±5% Surface Mount SMD0402
DIODE ZENER 5.1V 100MW SMD0402
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | FDZT40RB5.1TR-ND | FDZT40RB5.1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |