STMicroelectronics FERD15S50SB-TR Diode
STMicroelectronics FERD15S50SB-TR Diode
STMicroelectronics FERD15S50SB-TR Diode
50V field-effect rectifier diode Product overview: FERD15S50SB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD15S50SB-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 871713-FERD15S50SB-T
Features: Diode FERD (Field Effect Rectifier Diode) 50 V 15A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: FERD15
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18704-6, 497-18704-1, 497-18704-2, FERD15S50SB-TR-ND
Diode FERD (Field Effect Rectifier Diode) 50V 15A Surface Mount DPAK
Diode FERD (Field Effect Rectifier Diode) 50V 15A Surface Mount DPAK
Diode FERD (Field Effect Rectifier Diode) 50V 15A Surface Mount DPAK
RECTIFIER, 50V, 15A, TO-252; Repetitive Peak Reverse Voltage:50V; Average Forward Current:15A; Diode Configuration:Single
Rectifiers 50V field-effect rectifier diode
DIODE FERD 50V 15A DPAK
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1637343 | 1639745P | 280-FERD15S50SB-TR | 871713-FERD15S50SB-TR | 497-18704-6-ND | 33AC2639 | FERD15S50SB-TR | FERD15S50SB-TR |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 50V Diode and Rectifier | Diodes, Rectifiers - Single - FERD15S50SB-TR | Single Diodes | Rectifier, 50V, 15A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||||||
| Package | DPAK; Dpak (to-252) | TO-252 | DPAK; TO-252 (DPAK)RoHS Compliant: Yes | DPAK; DPAK-3 | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Diode Type | Diode FERD (Field Effect Rectifier Diode) 50 V 15A Surface Mount DPAK | |||||||
| Tj | 150 C (302 F) |