Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774503-FFA05U120DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Standard
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Part Status: Obsolete(EOL)
Family Name: FFA05U120
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Voltage - Forward (Vf) (Maximum) @ If: 3.5V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): SHD617052BP-G; SHD617052AP; SHD618052P; SHD617052AP-G;
Introduction Date: August 24, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 1200V 5A Through Hole TO-3P-3, SC-65-3
DIODE ARRAY GP 1200V 5A TO3P Product overview: FFA05U120DNTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA05U120DNTU can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 2 Element, 5A, 1200V V(RRM), Silicon
DIODE ARRAY GP 1200V 5A TO3P
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 774503-FFA05U120DNTU | FFA05U120DNTU-ND | 286-FFA05U120DNTU | FFA05U120DNTU | FFA05U120DNTU |
| Product Name | Diodes, Rectifiers - Arrays - FFA05U120DNTU | Diode Arrays | 1200V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 3.5 volts | 3.5 volts | |||
| VR | 1200 volts | ||||
| IR | 0.0050 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |