Diode Surface Mount TO-277-3
Diode Surface Mount TO-277-3
Diode Surface Mount TO-277-3
Rectifier Diode, 1 Phase, 1 Element, 6A, 200V V(RRM), Silicon, TO-277
Rectifier Diode, 1 Phase, 1 Element, 6A, 200V V(RRM), Silicon, TO-277
DIODE 400V 6A TO277-3
RECTIFIER, 200V, 6A, TO-277; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Single
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | FES6DDKR-ND | FES6D | FES6D | FES6D | 08AC1066 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, 200V, 6A, To-277; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Package | TO-277-B/S | TO-277-3 | TO-277 | ||
| Life Cycle Stage | Active | Declining | |||
| VF | 1.05 volts | 1.05 volts |