Rectifier Diode, 1 Phase, 2 Element, 20A, 1200V V(RRM), Silicon
Diode Array 1 Pair Common Cathode Standard 1200V 20A Through Hole TO-3P-3 Full Pack
DIODE ARRAY GP 1200V 20A TO3PF
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | FFAF20U120DNTU | FFAF20U120DNTU-ND | FFAF20U120DNTU |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-218 | TO-3; TO-3P-3 Full Pack | TO-3 |
| Life Cycle Stage | Obsolete | Removed | |
| RoHS Compliant | RoHS |