DIODES Incorporated Single Diodes FES1JE

Description
Diode
Request a Quote Datasheet
Description
Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-FES1JETR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-FES1JETR-ND
Single Diodes 31-FES1JETR-ND
Diode

Diode

Buy Now Datasheet
Single Diodes - 31-FES1JECT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-FES1JECT-ND
Single Diodes 31-FES1JECT-ND
Diode

Diode

Buy Now Datasheet
Single Diodes - 31-FES1JEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-FES1JEDKR-ND
Single Diodes 31-FES1JEDKR-ND
Diode

Diode

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-FES1JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-FES1JE
600V 1A Diode and Rectifier 280-FES1JE
DIODE GEN PURP 600V 1A F1A T&R Product overview: FES1JE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES1JE can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A F1A T&R Product overview: FES1JE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES1JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FES1JE - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
FES1JE
Discrete Semiconductor Products - Diodes - Rectifiers FES1JE
DIODE GEN PURP 600V 1A F1A T&R

DIODE GEN PURP 600V 1A F1A T&R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 31-FES1JETR-ND 280-FES1JE FES1JE
Product Name Single Diodes Connectors,Interconnects 600V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
VF 0.5000 volts 1.3 volts
VR 20 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data