onsemi Diodes, Rectifiers - Single - FFH15S60STU FFH15S60STU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067158-FFH15S60STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 15A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067158-FFH15S60STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 15A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FFH15S60STU - 067158-FFH15S60STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFH15S60STU
067158-FFH15S60STU
Diodes, Rectifiers - Single - FFH15S60STU 067158-FFH15S60STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067158-FFH15S60STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 15A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-247-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067158-FFH15S60STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
15A 600V Diode and Rectifier - 280-FFH15S60STU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 600V Diode and Rectifier
280-FFH15S60STU
15A 600V Diode and Rectifier 280-FFH15S60STU
15A, 600V, STEALTH™ II Diode Product overview: FFH15S60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFH15S60STU can be used for catalog matching and distributor lookup.

15A, 600V, STEALTH™ II Diode Product overview: FFH15S60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFH15S60STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FFH15S60STU-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFH15S60STU-ND
Single Diodes FFH15S60STU-ND
Diode Standard 600V 15A Through Hole TO-247-2

Diode Standard 600V 15A Through Hole TO-247-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFH15S60STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFH15S60STU
Discrete Semiconductor Products - Diodes - Rectifiers FFH15S60STU
DIODE GEN PURP 600V 15A TO247-2

DIODE GEN PURP 600V 15A TO247-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 067158-FFH15S60STU 280-FFH15S60STU FFH15S60STU-ND FFH15S60STU
Product Name Diodes, Rectifiers - Single - FFH15S60STU 15A 600V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 2.6 volts
VR 600 volts
IR 0.1000 mA
trr 35 ns
Unlock Full Specs
to access all available technical data