Manufacturer: STMicroelectronics
Win Source Part Number: 813124-FERD30SM100ST
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: FERD (Field Effect Rectifier Diode)
Current - Average Rectified (Io): 30A
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 970mV at 30A
Current - Reverse Leakage at Vr: 150μA at 100V
Part Number Series: FERD30
Diode FERD (Field Effect Rectifier Diode) 100V 30A Through Hole TO-220
100 V, 30 A TO-220 Field-Effect Rectifier Diode (FERD) Product overview: FERD30SM100ST from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD30SM100ST can be used for catalog matching and distributor lookup.
DIODE FERD 100V 30A TO220
Rectifiers Field Effect Rectifier
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 813124-FERD30SM100ST | 497-15529-5-ND | 280-FERD30SM100ST | FERD30SM100ST | FERD30SM100ST | 41Y5482 |
| Product Name | Diodes, Rectifiers - Single - FERD30SM100ST | Single Diodes | 100 V 30 A TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier Stmicroelectronics |
| Diode Type | FERD (Field Effect Rectifier Diode) | |||||
| VF | 0.9700 volts | 0.9700 volts | ||||
| VR | 100 volts | |||||
| IR | 0.1500 mA |