Diode Schottky 120V 20A Through Hole TO-220 Full-Mold
Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 1173609-FCHS20A12
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220 Full-Mold
Manufacturer Homepage: www.niec.co.jp
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 120V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 890mV at 10A
Current - Reverse Leakage at Vr: 100μA at 120V
DIODE ARR SCHOTT 120V TO220 FM Product overview: FCHS20A12 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FCHS20A12 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 120V TO220 FM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 478-FCHS20A12-ND | 1173609-FCHS20A12 | 286-FCHS20A12 | FCHS20A12 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Single - FCHS20A12 | 120V TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |