Diode Array 1 Pair Series Connection Standard 150V 16A Through Hole TO-220-3
FAST RECTIFIER SERIES, 16A TO-220AB; Repetitive Peak Reverse Voltage:150V; Average Forward Current:16A; Diode Configuration:Single
DIODE ARRAY GP 150V 16A TO220-3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | FEP16CTD-ND | 18C6492 | FEP16CTD |
| Product Name | Diode Arrays | Fast Rectifier Series, 16A To-220Ab; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-220; TO-220-3 | TO-220 | |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||
| RoHS Compliant | RoHS | ||
| VRRM | 150 volts |