The Diode, Small Signal, 0.2A, 50V, Do-213Ac is a semiconductor device designed for low-power applications. It has a maximum repetitive peak reverse voltage of 50V and an average forward current rating of 200mA. The diode features a forward voltage drop of up to 1V and a reverse recovery time of 6ns, making it suitable for high-speed switching applications. It can handle a forward surge current of 4A, providing robustness in transient conditions. The device is housed in a DO-213AC package and is RoHS compliant, ensuring it meets environmental regulations. With a storage temperature range of -65°C to +200°C and an operating junction temperature of up to 175°C, this diode is versatile for various operating conditions.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038172-FDLL4150
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 2,500
Diode Standard 50V 200mA Surface Mount SOD-80
Diode Standard 50V 200mA Surface Mount SOD-80
Diode Standard 50V 200mA Surface Mount SOD-80
Small Signal Switching Diodes High Conductance Ultra Fast Product overview: FDLL4150 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FDLL4150 can be used for catalog matching and distributor lookup.
SMALL SIGNAL DIODE, 75V 200mA LL-34; Diode Configuration:Single
DIODE, SMALL SIGNAL, 0.2A, 50V, DO-213AC; Diode Configuration:Single
DIODE GEN PURP 50V 200MA SOD80
DIODE GEN PURP 50V 200MA SOD80
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1038172-FDLL4150 | FDLL4150DKR-ND | 2085-FDLL4150 | 18C6409 | 29X6690 | FDLL4150 | FDLL4150 |
| Product Name | Diodes, Rectifiers - Single - FDLL4150 | Single Diodes | Diode and Rectifier | Small Signal Diode, 75V 200Ma Ll-34; Diode Configuration Onsemi | Diode, Small Signal, 0.2A, 50V, Do-213Ac; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 50 volts | 50 volts | 50 volts | ||||
| IR | 1.00E-4 mA | 1.00E-4 mA | |||||
| trr | 6 ns | 6 ns | 6 ns |