Manufacturer: Vishay
Win Source Part Number: 1038536-FESF16BT-E3/
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 100V 16A ITO220AC Product overview: FESF16BT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF16BT-E3/45 can be used for catalog matching and distributor lookup.
Diode Standard 100V 16A Through Hole ITO-220AC
Rectifiers 100 Volt 16 Amp 35ns Single
DIODE GEN PURP 100V 16A ITO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1038536-FESF16BT-E3/45 | 280-FESF16BT-E3/45 | FESF16BT-E3/45-ND | FESF16BT-E3/45 | FESF16BT-E3/45 |
| Product Name | Diodes, Rectifiers - Single - FESF16BT-E3/45 | 100V 16A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 0.9750 volts | 0.9750 volts | |||
| VR | 100 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 35 ns |