Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038573-FFAF60A150DS
Packaging: Tube/Rail
Current - Max: 20A
Diode Type: Standard - 1 Pair Series Connection
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-3PF
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
RF Diode Standard - 1 Pair Series Connection 600V 20A TO-3PF
Rectifier Diode, 1 Phase, 2 Element, 20A, 600V V(RRM), Silicon
DIODE ARRAY TO3PF Product overview: FFAF60A150DSTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF60A150DSTU can be used for catalog matching and distributor lookup.
DIODE ARRAY TO3PF
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1038573-FFAF60A150DSTU | FFAF60A150DSTU-ND | FFAF60A150DSTU | 286-FFAF60A150DSTU | FFAF60A150DSTU |
| Product Name | RF Diodes - FFAF60A150DSTU | Diode Arrays | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard - 1 Pair Series Connection |