10A, 200V, Ultrafast Diode, 800-REEL Product overview: FFB10UP20STM from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFB10UP20STM can be used for catalog matching and distributor lookup.
Diode Standard 200V 10A Surface Mount D²PAK (TO-263)
Rectifier Diode, 1 Phase, 1 Element, 10A, 200V V(RRM), Silicon, TO-263AB
Manufacturer: ON Semiconductor
Win Source Part Number: 807849-FFB10UP20STM
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 45ns
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 10A
Current - Reverse Leakage at Vr: 100μA at 200V
Part Number Series: FFB10UP20
DIODE GEN PURP 200V 10A D2PAK
Rectifiers FAST RECOVERY DIODE/1200V 10A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers | Rectifiers |
| Product Number | 280-FFB10UP20STM | FFB10UP20STMTR-ND | FFB10UP20STM | 807849-FFB10UP20STM | FFB10UP20STM | FFB10UP20STM |
| Product Name | 10A 200V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - FFB10UP20STM | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Package | Tape and Reel | D2PAK; D2PAK-3 | D2PAK | D2PAK; D2PAK | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 10 amps | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Life Cycle Stage | Obsolete | Removed |