Diode Array 1 Pair Common Anode Standard 300V 16A Through Hole TO-220-3
Rectifier Diode Product overview: FEP16FTA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16FTA can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774494-FEP16FTA
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 16A
Part Status: Obsolete(EOL)
Family Name: FEP16FT
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): VF16C30A; SF165A; HER1604A; UF16C30A;
Introduction Date: March 10, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 2 Element, 16A, 300V V(RRM), Silicon, TO-220AB, P8, 3 PIN
DIODE ARRAY GP 300V 16A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | FEP16FTA-ND | 286-FEP16FTA | 774494-FEP16FTA | 17292-FEP16FTA | FEP16FTA |
| Product Name | Diode Arrays | Diode and Rectifier | Diodes, Rectifiers - Arrays - FEP16FTA | Rectifier Diode, 1 Phase, 2 Element, 16A, 300V V(RRM), Silicon, TO-220AB, P8, 3 PIN | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Anode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220 | ||
| IO | 16 amps | ||||
| Diode Type | Standard |