Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 099018-FFD20UP20S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-252AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Diode Standard 200V 20A Surface Mount TO-252AA
200V 20A Switching Rectifier Diode, DPAK, 45ns Product overview: FFD20UP20S from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFD20UP20S can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 20A TO252AA
DIODE GEN PURP 200V 20A TO252AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 099018-FFD20UP20S | FFD20UP20STR-ND | 280-FFD20UP20S | FFD20UP20S | FFD20UP20S |
| Product Name | Diodes, Rectifiers - Single - FFD20UP20S | Single Diodes | 200V 20A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 0.1000 mA | 0.1000 mA | |||
| trr | 45 ns |