Rectifier Diode, 1 Phase, 2 Element, 6A, 200V V(RRM), Silicon, TO-220AB
Diode Array 1 Pair Common Cathode Standard 200V 6A Through Hole TO-220-3
DIODE ARRAY GP 200V 6A TO220 Product overview: FFP06U20DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFP06U20DNTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774515-FFP06U20DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 6μA @ 200V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Part Status: Obsolete(EOL)
Family Name: FFP06U20
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 6A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): VS-MUR1020CT-N3; SF804G C0G; SF804G C0; HER0803G;
Introduction Date: June 26, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 200V 6A TO220-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | FFP06U20DNTU | FFP06U20DNTU-ND | 286-FFP06U20DNTU | 774515-FFP06U20DNTU | FFP06U20DNTU |
| Product Name | Diode Arrays | 200V 6A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - FFP06U20DNTU | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 | Rail/Tube | TO-220 | |
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS | |||
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |