60A, 400V, UItrafast Diode, 450-TUBE Product overview: FFH60UP40S from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFH60UP40S can be used for catalog matching and distributor lookup.
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 60A, 400V V(RRM), Silicon, TO-247
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038581-FFH60UP40S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 60A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 450
Diode Standard 400V 60A Through Hole TO-247-2
DIODE GEN PURP 400V 60A TO247-2
DIODE GEN PURP 400V 60A TO247-2
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-FFH60UP40S | FFH60UP40S | 1038581-FFH60UP40S | FFH60UP40S-ND | FFH60UP40S | FFH60UP40S | FFH60UP40S |
| Product Name | 60A 400V Diode and Rectifier | Diodes, Rectifiers - Single - FFH60UP40S | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | |
| Package | Rail/Tube | TO-247 | TO-247-2 | TO-247; TO-247-2 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 60 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Life Cycle Stage | Active | Removed |