Diode Array 1 Pair Common Cathode Standard 400V 8A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE 8 A, 400 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: FEPF16GT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEPF16GT-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 135717-FEPF16GT-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 400V 8A ITO220AB
DIODE ARRAY GP 400V 8A ITO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | FEPF16GT-E3/45GI-ND | 280-FEPF16GT-E3/45 | 135717-FEPF16GT-E3/45 | FEPF16GT-E3/45 | FEPF16GT-E3/45 | FEPF16GT-E3/45 |
| Product Name | Diode Arrays | 8 A 400 V Diode and Rectifier | Diodes, Rectifiers - Arrays - FEPF16GT-E3/45 | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Rail/Tube | TO-220; ITO-220AB | ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 |
| RoHS Compliant | RoHS | |||||
| IO | 8 amps |