Vishay Intertechnology, Inc. Single Diodes FESF8FT-E3/45

Description
Diode Standard 300V 8A Through Hole ITO-220AC
Request a Quote Datasheet
Description
Diode Standard 300V 8A Through Hole ITO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FESF8FT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FESF8FT-E3/45-ND
Single Diodes FESF8FT-E3/45-ND
Diode Standard 300V 8A Through Hole ITO-220AC

Diode Standard 300V 8A Through Hole ITO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - FESF8FT-E3/45 - 1038540-FESF8FT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FESF8FT-E3/45
1038540-FESF8FT-E3/45
Diodes, Rectifiers - Single - FESF8FT-E3/45 1038540-FESF8FT-E3/45
Manufacturer: Vishay Win Source Part Number: 1038540-FESF8FT-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 300V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1038540-FESF8FT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
300V 8A Diode and Rectifier - 280-FESF8FT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 8A Diode and Rectifier
280-FESF8FT-E3/45
300V 8A Diode and Rectifier 280-FESF8FT-E3/45
DIODE GEN PURP 300V 8A ITO220AC Product overview: FESF8FT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF8FT-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V 8A ITO220AC Product overview: FESF8FT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF8FT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
FESF8FT-E3/45
Rectifiers FESF8FT-E3/45
Rectifiers 300 Volt 8.0A 35ns Single

Rectifiers 300 Volt 8.0A 35ns Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FESF8FT-E3/45 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
FESF8FT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FESF8FT-E3/45
DIODE GEN PURP 300V 8A ITO220AC

DIODE GEN PURP 300V 8A ITO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number FESF8FT-E3/45-ND 1038540-FESF8FT-E3/45 280-FESF8FT-E3/45 FESF8FT-E3/45 FESF8FT-E3/45
Product Name Single Diodes Diodes, Rectifiers - Single - FESF8FT-E3/45 300V 8A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 300 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVM7.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
Schottky barrier diode - BAT54A,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Arrays - 20CTQ035PBF - 1122906-20CTQ035PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers