Manufacturer: Vishay
Win Source Part Number: 1038524-FEPF16HT-E3/
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 500V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 500V 8A ITO220AB Product overview: FEPF16HT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEPF16HT-E3/45 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 500V 8A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARRAY GP 500V 8A ITO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1038524-FEPF16HT-E3/45 | 286-FEPF16HT-E3/45 | FEPF16HT-E3/45-ND | FEPF16HT-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - FEPF16HT-E3/45 | 500V 8A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Active | ||
| VF | 1.5 volts | 1.5 volts | ||
| VR | 500 volts | |||
| IR | 0.0100 mA |