200V General Purpose Rectifier Diode, 200mA, MELF, 2500-REEL Product overview: FDLL400 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FDLL400 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038171-FDLL400
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 300mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 150V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Diode Standard 150V 200mA Surface Mount SOD-80
Diode Standard 150V 200mA Surface Mount SOD-80
Diode Standard 150V 200mA Surface Mount SOD-80
Small Signal Diode
Small Signal Diode
Diodes - General Purpose, Power, Switching Small Signal Diode
DIODE GEN PURP 150V 200MA SOD80
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 280-FDLL400 | 1038171-FDLL400 | FDLL400DKR-ND | FDLL400 | 598-FDLL400 | FDLL400 |
| Product Name | 200V 200mA Diode and Rectifier | Diodes, Rectifiers - Single - FDLL400 | Single Diodes | Diodes - General Purpose, Power, Switching Small Signal Diode | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | SOD-80 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.2000 amps | |||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard |