60 V, 30 A dual Low Vf Field-Effect Rectifier Diode (FERD) Product overview: FERD30L60CTS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD30L60CTS can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 15A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1324067-FERD30L60CTS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 545 mV @ 15 A
Current - Reverse Leakage @ Vr: 820 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: TO-220
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17694
Base Product Number: FERD30
RoHS Status: ROHS3 Compliant
Rectifiers Field-Effect Rectifier Diode 60V
DIODE ARRAY FERD 60V 15A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 286-FERD30L60CTS | 497-17694-ND | 1324067-FERD30L60CTS | 48AC2956 | FERD30L60CTS | FERD30L60CTS |
| Product Name | Dual 60 V 30 A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Rectifier Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB-3 | TO-220 | ||
| Diode Type | FERD (Field Effect Rectifier Diode) | |||||
| RoHS Compliant | RoHS |