Win Source Part Number: 1368299-FERD40U45CG-
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK
Base Product Number: FERD40
Technology: FERD (Field Effect Rectifier Diode)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 460 mV @ 20 A
Speed: No Recovery Time > 500mA (Io)
Current - Reverse Leakage @ Vr: 1.8 mA @ 45 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY 45V 20A D2PAK
DIODE ARRAY FERD 45V 20A D2PAK
Rectifiers Field Effect Rectifier
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1368299-FERD40U45CG-TR | 497-14521-6-ND | 40X5840 | FERD40U45CG-TR | FERD40U45CG-TR | FERD40U45CG-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | Rectifier Stmicroelectronics | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| VF | 0.4600 volts | 0.4600 volts | 0.4600 volts | |||
| VR | 45 volts | 45 volts | ||||
| IR | 0.0018 mA | 1.8 mA | ||||
| Tj | 175 C (347 F) | 175 C (347 F) |