Manufacturer: STMicroelectronics
Win Source Part Number: 1325144-FERD40U45CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 460 mV @ 20 A
Current - Reverse Leakage @ Vr: 1.8 mA @ 45 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Supplier Device Package: TO-220
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FERD40U45CT-ND,497-1
Base Product Number: FERD40
RoHS Status: ROHS3 Compliant
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 20A Through Hole TO-220-3
DIODE ARRAY FERD 45V 20A TO220
Rectifiers Field Effect Rectifier
DIODE ARRAY 45V 20A TO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1325144-FERD40U45CT | 497-14549-5-ND | FERD40U45CT | FERD40U45CT | FERD40U45CT | 40X5841 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode Arrays | Rectifier Stmicroelectronics |
| Diode Type | FERD (Field Effect Rectifier Diode) | |||||
| RoHS Compliant | RoHS | |||||
| VF | 0.4600 volts | 0.4600 volts | 0.4600 volts | |||
| VR | 45 volts | 45 volts | ||||
| IR | 0.0018 mA | 1.8 mA |