Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-3P-3 Full Pack
Diode Switching 600V 20A 3-Pin(3+Tab) TO-3PF Tube Product overview: FFAF20U60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 3PF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, 3PF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF20U60DNTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774510-FFAF20U60DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: SC-94
Diode Type: Standard
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Voltage - Forward (Vf) (Maximum) @ If: 2.2V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH30L06CW; DSEC30-06ASN; FFAF20U60DNTU; HFA16PA60C;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 600V 20A TO3PF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | FFAF20U60DNTU-ND | 286-FFAF20U60DNTU | 774510-FFAF20U60DNTU | FFAF20U60DNTU |
| Product Name | Diode Arrays | 600V 20A 3PF Diode and Rectifier | Diodes, Rectifiers - Arrays - FFAF20U60DNTU | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |
| Package | TO-3; TO-3P-3 Full Pack | Rail/Tube | TO-3 | |
| RoHS Compliant | RoHS | |||
| IO | 20 amps |