Rectifier Diode, 1 Phase, 2 Element, 15A, 200V V(RRM), Silicon
Diode Switching 200V 15A 3-Pin(3+Tab) TO-3PF Tube Product overview: FFAF15U20DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, 3PF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, 3PF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF15U20DNTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774509-FFAF15U20DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: SC-94
Diode Type: Standard
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 15μA @ 200V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: FFAF15U20DN
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): ESAC93M-02; BYQ72EW-200; APT15D20BCT; APT15D20BCTG;
Introduction Date: August 25, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-3P-3 Full Pack
DIODE ARRAY GP 200V 15A TO3PF
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | FFAF15U20DNTU | 286-FFAF15U20DNTU | 774509-FFAF15U20DNTU | FFAF15U20DNTU-ND | FFAF15U20DNTU |
| Product Name | 200V 15A 3PF Diode and Rectifier | Diodes, Rectifiers - Arrays - FFAF15U20DNTU | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-218 | Rail/Tube | TO-3; TO-3P-3 Full Pack | TO-3 | |
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 15 amps | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |