onsemi Diodes, Rectifiers - Single - FFP04S60STU FFP04S60STU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774512-FFP04S60STU Series: Stealth Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 4A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: FFP04S60S Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 2.6V @ 4A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): HFA04TB60; UG5J D0G; UH5JT-E3/4W; BYC5-600; Introduction Date: October 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774512-FFP04S60STU Series: Stealth Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 4A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: FFP04S60S Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 2.6V @ 4A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): HFA04TB60; UG5J D0G; UH5JT-E3/4W; BYC5-600; Introduction Date: October 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FFP04S60STU - 774512-FFP04S60STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFP04S60STU
774512-FFP04S60STU
Diodes, Rectifiers - Single - FFP04S60STU 774512-FFP04S60STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774512-FFP04S60STU Series: Stealth Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 4A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: FFP04S60S Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 2.6V @ 4A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): HFA04TB60; UG5J D0G; UH5JT-E3/4W; BYC5-600; Introduction Date: October 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774512-FFP04S60STU
Series: Stealth
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 4A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: FFP04S60S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 2.6V @ 4A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): HFA04TB60; UG5J D0G; UH5JT-E3/4W; BYC5-600;
Introduction Date: October 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 4A TO-220 Diode and Rectifier - 280-FFP04S60STU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A TO-220 Diode and Rectifier
280-FFP04S60STU
600V 4A TO-220 Diode and Rectifier 280-FFP04S60STU
ULTRA FAST RECOVERY RECTFR 600V 4A 2PIN TO-220 Product overview: FFP04S60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFP04S60STU can be used for catalog matching and distributor lookup.

ULTRA FAST RECOVERY RECTFR 600V 4A 2PIN TO-220 Product overview: FFP04S60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFP04S60STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FFP04S60STU-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFP04S60STU-ND
Single Diodes FFP04S60STU-ND
Diode Standard 600V 4A Through Hole TO-220-2L

Diode Standard 600V 4A Through Hole TO-220-2L

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFP04S60STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFP04S60STU
Discrete Semiconductor Products - Diodes - Rectifiers FFP04S60STU
DIODE GEN PURP 600V 4A TO220-2L

DIODE GEN PURP 600V 4A TO220-2L

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 774512-FFP04S60STU 280-FFP04S60STU FFP04S60STU-ND FFP04S60STU
Product Name Diodes, Rectifiers - Single - FFP04S60STU 600V 4A TO-220 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 2.6 volts
VR 600 volts
IR 0.1000 mA
trr 25 ns
Unlock Full Specs
to access all available technical data