onsemi Diode Arrays FFA60UP20DNTU

Description
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FFA60UP20DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFA60UP20DNTU-ND
Diode Arrays FFA60UP20DNTU-ND
Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Standard 200V 30A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Singapore, Singapore
200V 30A Diode and Rectifier
286-FFA60UP20DNTU
200V 30A Diode and Rectifier 286-FFA60UP20DNTU
DIODE ARRAY GP 200V 30A TO3PN Product overview: FFA60UP20DNTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA60UP20DNTU can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 30A TO3PN Product overview: FFA60UP20DNTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA60UP20DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FFA60UP20DNTU - Rochester Electronics
Newburyport, MA, United States
60A, 200V, Ultrafast Dual Diode

60A, 200V, Ultrafast Dual Diode

Supplier's Site Datasheet
 - FFA60UP20DNTU - Rochester Electronics
Newburyport, MA, United States
60A, 200V, Ultrafast Dual Diode

60A, 200V, Ultrafast Dual Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FFA60UP20DNTU - 1038568-FFA60UP20DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFA60UP20DNTU
1038568-FFA60UP20DNTU
Diodes, Rectifiers - Arrays - FFA60UP20DNTU 1038568-FFA60UP20DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038568-FFA60UP20DNT U Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 30A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038568-FFA60UP20DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 30A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 450

Buy Now Datasheet
Diodes >> Fast recovery/high efficiency diode - FFA60UP20DNTU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
FFA60UP20DNTU
Diodes >> Fast recovery/high efficiency diode FFA60UP20DNTU
1.15V@30A 40ns Dual Common Cathode 30A 200V TO-3P Fast recovery/high efficiency diode ROHS

1.15V@30A 40ns Dual Common Cathode 30A 200V TO-3P Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Diode Arrays - FFA60UP20DNTU - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
FFA60UP20DNTU
Diode Arrays FFA60UP20DNTU
DIODE ARRAY GP 200V 30A TO3PN

DIODE ARRAY GP 200V 30A TO3PN

Supplier's Site Datasheet
Rectifier, 200V, 30A, To-3P; Repetitive Peak Reverse Voltage Onsemi - 60J0623 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 200V, 30A, To-3P; Repetitive Peak Reverse Voltage Onsemi
60J0623
Rectifier, 200V, 30A, To-3P; Repetitive Peak Reverse Voltage Onsemi 60J0623
RECTIFIER, 200V, 30A, TO-3P; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.15V; Reverse Recovery Time:32ns; Forward Surge Current:300A RoHS Compliant: Yes

RECTIFIER, 200V, 30A, TO-3P; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.15V; Reverse Recovery Time:32ns; Forward Surge Current:300A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFA60UP20DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFA60UP20DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FFA60UP20DNTU
DIODE ARRAY GP 200V 30A TO3PN

DIODE ARRAY GP 200V 30A TO3PN

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FFA60UP20DNTU
Rectifiers FFA60UP20DNTU
Rectifiers 30A/200V Ultra Fast Recovery

Rectifiers 30A/200V Ultra Fast Recovery

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diodes Diode Arrays Diodes Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number FFA60UP20DNTU-ND 286-FFA60UP20DNTU FFA60UP20DNTU 1038568-FFA60UP20DNTU FFA60UP20DNTU FFA60UP20DNTU 60J0623 FFA60UP20DNTU FFA60UP20DNTU
Product Name Diode Arrays 200V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - FFA60UP20DNTU Diodes >> Fast recovery/high efficiency diode Diode Arrays Rectifier, 200V, 30A, To-3P; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Arrangement Common Catode Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-3; TO-3P-3, SC-65-3 Bulk TO-3; TO-3P TO-3; TO-3P-3, SC-65-3 TO-3 TO-3P
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data