Vishay Precision Group Diodes, Rectifiers - Single - FES16AT-E3/45 FES16AT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 129679-FES16AT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 129679-FES16AT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FES16AT-E3/45 - 129679-FES16AT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FES16AT-E3/45
129679-FES16AT-E3/45
Diodes, Rectifiers - Single - FES16AT-E3/45 129679-FES16AT-E3/45
Manufacturer: Vishay Win Source Part Number: 129679-FES16AT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 129679-FES16AT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16 A 50 V Diode and Rectifier - 280-FES16AT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 A 50 V Diode and Rectifier
280-FES16AT-E3/45
16 A 50 V Diode and Rectifier 280-FES16AT-E3/45
DIODE 16 A, 50 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: FES16AT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES16AT-E3/45 can be used for catalog matching and distributor lookup.

DIODE 16 A, 50 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: FES16AT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES16AT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FES16AT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FES16AT-E3/45-ND
Single Diodes FES16AT-E3/45-ND
Diode Standard 50V 16A Through Hole TO-220AC

Diode Standard 50V 16A Through Hole TO-220AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FES16AT-E3/45
Rectifiers FES16AT-E3/45
Rectifiers 16 Amp 50 Volt

Rectifiers 16 Amp 50 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FES16AT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FES16AT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FES16AT-E3/45
DIODE GEN PURP 50V 16A TO220AC

DIODE GEN PURP 50V 16A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 129679-FES16AT-E3/45 280-FES16AT-E3/45 FES16AT-E3/45-ND FES16AT-E3/45 FES16AT-E3/45
Product Name Diodes, Rectifiers - Single - FES16AT-E3/45 16 A 50 V Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.9750 volts 0.9750 volts
VR 50 volts
IR 0.0100 mA
trr 35 ns
Unlock Full Specs
to access all available technical data