STMicroelectronics, Inc. 100 V 20 A Diode and Rectifier FERD20H100STS

Description
100 V, 20 A Field-Effect Rectifier Diode (FERD) Product overview: FERD20H100STS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD20H100STS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 V, 20 A Field-Effect Rectifier Diode (FERD) Product overview: FERD20H100STS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD20H100STS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100 V 20 A Diode and Rectifier
280-FERD20H100STS
100 V 20 A Diode and Rectifier 280-FERD20H100STS
100 V, 20 A Field-Effect Rectifier Diode (FERD) Product overview: FERD20H100STS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD20H100STS can be used for catalog matching and distributor lookup.

100 V, 20 A Field-Effect Rectifier Diode (FERD) Product overview: FERD20H100STS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD20H100STS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FERD20H100STS - 871714-FERD20H100STS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FERD20H100STS
871714-FERD20H100STS
Diodes, Rectifiers - Single - FERD20H100STS 871714-FERD20H100STS
Manufacturer: STMicroelectronics Win Source Part Number: 871714-FERD20H100STS Features: Diode FERD (Field Effect Rectifier Diode) 100 V 20A Through Hole TO-220 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: FERD20 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: FERD20H100STS-ND, 497-16949

Manufacturer: STMicroelectronics
Win Source Part Number: 871714-FERD20H100STS
Features: Diode FERD (Field Effect Rectifier Diode) 100 V 20A Through Hole TO-220
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: FERD20
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FERD20H100STS-ND, 497-16949

Buy Now Datasheet
Single Diodes - 497-16949-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16949-ND
Single Diodes 497-16949-ND
Diode FERD (Field Effect Rectifier Diode) 100V 20A Through Hole TO-220

Diode FERD (Field Effect Rectifier Diode) 100V 20A Through Hole TO-220

Buy Now Datasheet
DIODE RECT 100V 20A TO220AB - 761-FERD20H100STS - Utmel Electronic Limited
Hong Kong, China
DIODE RECT 100V 20A TO220AB
761-FERD20H100STS
DIODE RECT 100V 20A TO220AB 761-FERD20H100STS
DIODE RECT 100V 20A TO220AB

DIODE RECT 100V 20A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FERD20H100STS
Rectifiers FERD20H100STS
Rectifiers RECTIFIER

Rectifiers RECTIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FERD20H100STS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FERD20H100STS
Discrete Semiconductor Products - Diodes - Rectifiers FERD20H100STS
DIODE FERD 100V 20A TO220

DIODE FERD 100V 20A TO220

Supplier's Site
Single Diodes - FERD20H100STS - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FERD20H100STS
Single Diodes FERD20H100STS
DIODE FERD 100V 20A TO220

DIODE FERD 100V 20A TO220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers Diodes
Product Number 280-FERD20H100STS 871714-FERD20H100STS 497-16949-ND 761-FERD20H100STS FERD20H100STS FERD20H100STS FERD20H100STS
Product Name 100 V 20 A Diode and Rectifier Diodes, Rectifiers - Single - FERD20H100STS Single Diodes DIODE RECT 100V 20A TO220AB Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Diode Type Diode FERD (Field Effect Rectifier Diode) 100 V 20A Through Hole TO-220 FERD (Field Effect Rectifier Diode)
Tj 175 C (347 F)
Diode Applications EFFICIENCY
RoHS Compliant RoHS
VF 0.7050 volts 0.7050 volts 0.7050 volts
Unlock Full Specs
to access all available technical data