60 V, 30 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD30H60CTS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD30H60CTS can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 871721-FERD30H60CTS
Features: Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 15A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: FERD30
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 15A Through Hole TO-220-3
DIODE ARRAY FERD 60V 15A TO220
Rectifiers Field-Effect Rectifier Diode 60V
DIODE ARRAY 60V 15A TO220AB
RECTIFIER, DUAL, 60V, 30A, TO-220AB-3; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:585mV; Reverse Recovery Time trr Max:-; Forward Surge CurrentRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-FERD30H60CTS | 871721-FERD30H60CTS | 497-17692-ND | FERD30H60CTS | FERD30H60CTS | FERD30H60CTS | 52AC4244 |
| Product Name | Dual 60 V 30 A Diode and Rectifier | Diodes, Rectifiers - Arrays - FERD30H60CTS | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode Arrays | Rectifier, Dual, 60V, 30A, To-220Ab-3; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Diode Type | Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 15A Through Hole TO-220-3 | ||||||
| Package | TO-220; TO-220 | TO-220; TO-220-3 | TO-220 | TO-220AB-3 | TO-220; TO-220-3 | ||
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 175 C (347 F) | ||||||
| Life Cycle Stage | Active |