onsemi Single Diodes FFB20UP20STM

Description
Diode Standard 200V 20A Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
Diode Standard 200V 20A Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FFB20UP20STMTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFB20UP20STMTR-ND
Single Diodes FFB20UP20STMTR-ND
Diode Standard 200V 20A Surface Mount D²PAK (TO-263)

Diode Standard 200V 20A Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Diodes, Rectifiers - Single - FFB20UP20STM - 1174070-FFB20UP20STM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFB20UP20STM
1174070-FFB20UP20STM
Diodes, Rectifiers - Single - FFB20UP20STM 1174070-FFB20UP20STM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174070-FFB20UP20STM Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 20A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 100μA @ 200V Operating Temperature - Junction: -65°C ~ 150°C Family Name: FFB20UP20S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 20A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): VS-20ETF02STRRPbF; VS-20ETF02STRLPbF; VS-20ETF02SPbF; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174070-FFB20UP20STM
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 100μA @ 200V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: FFB20UP20S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): VS-20ETF02STRRPbF; VS-20ETF02STRLPbF; VS-20ETF02SPbF;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
600V 20A Diode and Rectifier
2085-FFB20UP20STM
600V 20A Diode and Rectifier 2085-FFB20UP20STM
Rectifiers FAST RECOVERY DIODE/600V 20A Product overview: FFB20UP20STM from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FFB20UP20STM can be used for catalog matching and distributor lookup.

Rectifiers FAST RECOVERY DIODE/600V 20A Product overview: FFB20UP20STM from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FFB20UP20STM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFB20UP20STM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFB20UP20STM
Discrete Semiconductor Products - Diodes - Rectifiers FFB20UP20STM
DIODE GEN PURP 200V 20A D2PAK

DIODE GEN PURP 200V 20A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FFB20UP20STM
Rectifiers FFB20UP20STM
Rectifiers FAST RECOVERY DIODE/600V 20A

Rectifiers FAST RECOVERY DIODE/600V 20A

Buy Now Datasheet
Rectifier, Fast, 20A, 200V, To-263Ab; Repetitive Peak Reverse Voltage Onsemi - 31Y1419 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Fast, 20A, 200V, To-263Ab; Repetitive Peak Reverse Voltage Onsemi
31Y1419
Rectifier, Fast, 20A, 200V, To-263Ab; Repetitive Peak Reverse Voltage Onsemi 31Y1419
RECTIFIER, FAST, 20A, 200V, TO-263AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:45ns; Forward Surge Current:200A; No. of Pins:3 PinRoHS Compliant: Yes

RECTIFIER, FAST, 20A, 200V, TO-263AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:45ns; Forward Surge Current:200A; No. of Pins:3 PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number FFB20UP20STMTR-ND 1174070-FFB20UP20STM 2085-FFB20UP20STM FFB20UP20STM FFB20UP20STM 31Y1419
Product Name Single Diodes Diodes, Rectifiers - Single - FFB20UP20STM 600V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifier, Fast, 20A, 200V, To-263Ab; Repetitive Peak Reverse Voltage Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single
VF 1.15 volts 1.15 volts 1.15 volts
VR 200 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data