onsemi Diodes, Rectifiers - Single - FES16DT FES16DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174001-FES16DT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 16A Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-2 Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: FES16D Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 8A Current - Reverse Leakage at Vr: 10μA at 200V Capacitance at Vr, F: 170pF at 4V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174001-FES16DT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 16A Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-2 Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: FES16D Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 8A Current - Reverse Leakage at Vr: 10μA at 200V Capacitance at Vr, F: 170pF at 4V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FES16DT - 1174001-FES16DT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FES16DT
1174001-FES16DT
Diodes, Rectifiers - Single - FES16DT 1174001-FES16DT
Manufacturer: ON Semiconductor Win Source Part Number: 1174001-FES16DT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 16A Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-2 Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: FES16D Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 8A Current - Reverse Leakage at Vr: 10μA at 200V Capacitance at Vr, F: 170pF at 4V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1174001-FES16DT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 16A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-2
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: FES16D
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 8A
Current - Reverse Leakage at Vr: 10μA at 200V
Capacitance at Vr, F: 170pF at 4V, 1MHz

Buy Now
Single Diodes - FES16DT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FES16DT-ND
Single Diodes FES16DT-ND
Diode Standard 200V 16A Through Hole TO-220-2

Diode Standard 200V 16A Through Hole TO-220-2

Buy Now Datasheet
16A 200V TO-220 Diode and Rectifier - 280-FES16DT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16A 200V TO-220 Diode and Rectifier
280-FES16DT
16A 200V TO-220 Diode and Rectifier 280-FES16DT
16A 200V Fast Recovery Rectifier, TO-220 Product overview: FES16DT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 200V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES16DT can be used for catalog matching and distributor lookup.

16A 200V Fast Recovery Rectifier, TO-220 Product overview: FES16DT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 200V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 200V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES16DT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FES16DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FES16DT
Discrete Semiconductor Products - Diodes - Rectifiers FES16DT
DIODE GEN PURP 200V 16A TO220-2

DIODE GEN PURP 200V 16A TO220-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1174001-FES16DT FES16DT-ND 280-FES16DT FES16DT
Product Name Diodes, Rectifiers - Single - FES16DT Single Diodes 16A 200V TO-220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.9500 volts 0.9500 volts
VR 200 volts
IR 0.0100 mA
trr 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130304 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Single Diodes - BAS321/8X-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
6 suppliers
RF Diodes - BAR161E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers