The Vishay Fast Diode, part number 76K5072, is designed for high-performance applications requiring a maximum repetitive peak reverse voltage of 400V and an average forward current of 16A. It features a low forward voltage drop, with a maximum of 1.3V, and a fast reverse recovery time of 50ns, making it suitable for high-frequency switching applications. The diode can handle a peak forward surge current of 250A, ensuring reliability under transient conditions. It is packaged in a TO-263AB-3 format and is RoHS compliant, meeting environmental standards. This diode is ideal for use in switching mode power supplies, inverters, and DC/DC converters.
Diode Standard 400V 16A Surface Mount TO-263AB (D²PAK)
Diode Standard 400V 16A Surface Mount TO-263AB (D²PAK)
Diode Switching 400V 16A 3-Pin(2+Tab) TO-263AB T/R Product overview: FESB16GT-E3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16GT-E3/81 can be used for catalog matching and distributor lookup.
DIODE, FAST, 16A, 400V, TO-263AB-3; Repetitive Peak Reverse Voltage:400V; Average Forward Current:16A; Diode Configuration:Single
DIODE, FAST, 16A, 400V, TO-263AB-3, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:16A; Diode Configuration:Single
Rectifiers 400 Volt 16 Amp 50ns Single
DIODE GEN PURP 400V 16A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | FESB16GT-E3/81GICT-ND | 280-FESB16GT-E3/81 | 05W6834 | FESB16GT-E3/81 | FESB16GT-E3/81 |
| Product Name | Single Diodes | 400V 16A Diode and Rectifier | Diode, Fast, 16A, 400V, To-263Ab-3; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | Tape and Reel | TO-263AB | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 16 amps |