Small Signal Diode
Small Signal Diode
Small Signal Switching Diodes LL-34 Product overview: FDLL457A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FDLL457A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066971-FDLL457A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 25nA @ 60V
Capacitance @ Vr, F: 6pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Diode Standard 70V 200mA Surface Mount SOD-80
Diode Standard 70V 200mA Surface Mount SOD-80
Diode Standard 70V 200mA Surface Mount SOD-80
DIODE GEN PURP 70V 200MA SOD80
DIODE GEN PURP 70V 200MA SOD80
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | FDLL457A | 2085-FDLL457A | 066971-FDLL457A | FDLL457ATR-ND | FDLL457A | FDLL457A |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - FDLL457A | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | Reel | SOD-80 | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | |||
| RoHS Compliant | RoHS | |||||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts |