Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067155-FFB20UP30DNTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 1μA @ 300V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 800
20A 300V Ultrafast Dual Diode, Common Cathode, D2PAK, Tape & Reel Product overview: FFB20UP30DNTM from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFB20UP30DNTM can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Rectifier Diode, 1 Phase, 2 Element, 20A, 300V V(RRM), Silicon, TO-263AB
DIODE ARRAY GP 300V 10A D2PAK
DIODE ARRAY GP 300V 10A D2PAK
DIODE, FAST RECOVERY, 20A, 300V, TO-263AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:20A; Diode Configuration:Common
RECTIFIER, 300V, 20A, TO-263AB; Repetitive Peak Reverse Voltage:300V; Average Forward Current:20A; Diode Configuration:Common
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | 067155-FFB20UP30DNTM | 286-FFB20UP30DNTM | FFB20UP30DNTMTR-ND | FFB20UP30DNTM | FFB20UP30DNTM | FFB20UP30DNTM | FFB20UP30DNTM | 84W8963 | 04M9124 |
| Product Name | Diodes, Rectifiers - Arrays - FFB20UP30DNTM | Dual 20A 300V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode Arrays | Diode, Fast Recovery, 20A, 300V, To-263Ab; Repetitive Peak Reverse Voltage Onsemi | Rectifier, 300V, 20A, To-263Ab; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Standard | ||||||||
| Life Cycle Stage | Active | Obsolete | Removed | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 300 volts | 300 volts | |||||||
| IR | 1.00E-3 mA | 1.00E-3 mA |