onsemi 600V 30A Diode and Rectifier FFA30U60DNTU

Description
DIODE ARRAY GP 600V 30A TO3PN Product overview: FFA30U60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA30U60DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 600V 30A TO3PN Product overview: FFA30U60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA30U60DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 30A Diode and Rectifier
286-FFA30U60DNTU
600V 30A Diode and Rectifier 286-FFA30U60DNTU
DIODE ARRAY GP 600V 30A TO3PN Product overview: FFA30U60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA30U60DNTU can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 30A TO3PN Product overview: FFA30U60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA30U60DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - FFA30U60DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFA30U60DNTU-ND
Diode Arrays FFA30U60DNTU-ND
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FFA30U60DNTU - 774507-FFA30U60DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFA30U60DNTU
774507-FFA30U60DNTU
Diodes, Rectifiers - Arrays - FFA30U60DNTU 774507-FFA30U60DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774507-FFA30U60DNTU Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3, SC-65-3 Diode Type: Standard Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 15μA @ 600V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Part Status: Obsolete(EOL) Family Name: FFA30U60DN Categories: Discrete Semiconductor Products Manufacturer Package: TO-3PN Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 30A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): SF3008PT; HER3006PTHC0G; BYV415W-600PQ; VS-30CDU06-M3/I; Introduction Date: January 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774507-FFA30U60DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Standard
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Part Status: Obsolete(EOL)
Family Name: FFA30U60DN
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PN
Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): SF3008PT; HER3006PTHC0G; BYV415W-600PQ; VS-30CDU06-M3/I;
Introduction Date: January 09, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFA30U60DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFA30U60DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FFA30U60DNTU
DIODE ARRAY GP 600V 30A TO3P

DIODE ARRAY GP 600V 30A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-FFA30U60DNTU FFA30U60DNTU-ND 774507-FFA30U60DNTU FFA30U60DNTU
Product Name 600V 30A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - FFA30U60DNTU Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-3; TO-3P-3, SC-65-3 TO-3
RoHS Compliant RoHS
IO 30 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV99S/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type LLD - Model: MS985C4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details