STMicroelectronics, Inc. Dual 60 V 20 A Diode and Rectifier FERD20H60CG-TR

Description
60 V, 20 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD20H60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD20H60CG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 V, 20 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD20H60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD20H60CG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 60 V 20 A Diode and Rectifier
286-FERD20H60CG-TR
Dual 60 V 20 A Diode and Rectifier 286-FERD20H60CG-TR
60 V, 20 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD20H60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD20H60CG-TR can be used for catalog matching and distributor lookup.

60 V, 20 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD20H60CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD20H60CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325748-FERD20H60CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325748-FERD20H60CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325748-FERD20H60CG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1325748-FERD20H60CG- TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,000 Mounting: Surface Mount Diode Type: FERD (Field Effect Rectifier Diode) Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 575 mV @ 10 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Supplier Device Package: D2PAK Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17687-6,497-1768 7-1,497-17687-2 Base Product Number: FERD20 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1325748-FERD20H60CG-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,000
Mounting: Surface Mount
Diode Type: FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 575 mV @ 10 A
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Supplier Device Package: D2PAK
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17687-6,497-17687-1,497-17687-2
Base Product Number: FERD20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Diode Arrays - 497-17687-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-17687-2-ND
Diode Arrays 497-17687-2-ND
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-17687-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-17687-6-ND
Diode Arrays 497-17687-6-ND
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-17687-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-17687-1-ND
Diode Arrays 497-17687-1-ND
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
 - FERD20H60CG-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 60V V(RRM), Silicon

Rectifier Diode, 1 Phase, 2 Element, 60V V(RRM), Silicon

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 48AC2948 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
48AC2948
Rectifier Stmicroelectronics 48AC2948
RECTIFIER

RECTIFIER

Supplier's Site
Diode Arrays - FERD20H60CG-TR - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
FERD20H60CG-TR
Diode Arrays FERD20H60CG-TR
DIODE ARRAY 60V 10A D2PAK

DIODE ARRAY 60V 10A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FERD20H60CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FERD20H60CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers FERD20H60CG-TR
DIODE ARRAY FERD 60V 10A D2PAK

DIODE ARRAY FERD 60V 10A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FERD20H60CG-TR
Rectifiers FERD20H60CG-TR
Rectifiers Field-Effect Rectifier Diode 60V

Rectifiers Field-Effect Rectifier Diode 60V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 286-FERD20H60CG-TR 1325748-FERD20H60CG-TR 497-17687-2-ND FERD20H60CG-TR 48AC2948 FERD20H60CG-TR FERD20H60CG-TR FERD20H60CG-TR
Product Name Dual 60 V 20 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Rectifier Stmicroelectronics Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type FERD (Field Effect Rectifier Diode)
RoHS Compliant RoHS RoHS
VF 0.5750 volts 0.5750 volts 0.5750 volts
VR 60 volts 60 volts
IR 0.2000 mA 0.2000 mA
Unlock Full Specs
to access all available technical data