STMicroelectronics, Inc. 100V 40A Diode and Rectifier FERD40H100SG-TR

Description
100V 40A Silicon Rectifier Diode Product overview: FERD40H100SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD40H100SG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100V 40A Silicon Rectifier Diode Product overview: FERD40H100SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD40H100SG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 40A Diode and Rectifier
280-FERD40H100SG-TR
100V 40A Diode and Rectifier 280-FERD40H100SG-TR
100V 40A Silicon Rectifier Diode Product overview: FERD40H100SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD40H100SG-TR can be used for catalog matching and distributor lookup.

100V 40A Silicon Rectifier Diode Product overview: FERD40H100SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD40H100SG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1241119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1241119P
Schottky Diodes & Rectifiers 1241119P
STMicroelectronics, Diode, FERD40H100SG

STMicroelectronics, Diode, FERD40H100SG

Supplier's Site
Schottky Diodes & Rectifiers - 1241119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1241119
Schottky Diodes & Rectifiers 1241119
Field-Effect Rectifier 100V 40A D2PAK

Field-Effect Rectifier 100V 40A D2PAK

Supplier's Site
Schottky Diodes & Rectifiers - 1785047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1785047
Schottky Diodes & Rectifiers 1785047
Field-Effect Rectifier 100V 40A D2PAK

Field-Effect Rectifier 100V 40A D2PAK

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 984104-FERD40H100SG-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
984104-FERD40H100SG-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 984104-FERD40H100SG-TR
Win Source Part Number: 984104-FERD40H100SG- TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: FERD (Field Effect Rectifier Diode) Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 705 mV @ 40 A Current - Reverse Leakage @ Vr: 190 µA @ 100 V Operating Temperature - Junction: 175°C (Max) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-16953-1,497-1695 3-2,497-16953-6,FERD 40H100SG-TR-ND Base Product Number: FERD40

Win Source Part Number: 984104-FERD40H100SG-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 705 mV @ 40 A
Current - Reverse Leakage @ Vr: 190 µA @ 100 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-16953-1,497-16953-2,497-16953-6,FERD40H100SG-TR-ND
Base Product Number: FERD40

Buy Now Datasheet
Single Diodes - 497-16953-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16953-2-ND
Single Diodes 497-16953-2-ND
Diode FERD (Field Effect Rectifier Diode) 100V 40A Surface Mount D²PAK

Diode FERD (Field Effect Rectifier Diode) 100V 40A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-16953-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16953-6-ND
Single Diodes 497-16953-6-ND
Diode FERD (Field Effect Rectifier Diode) 100V 40A Surface Mount D²PAK

Diode FERD (Field Effect Rectifier Diode) 100V 40A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-16953-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16953-1-ND
Single Diodes 497-16953-1-ND
Diode FERD (Field Effect Rectifier Diode) 100V 40A Surface Mount D²PAK

Diode FERD (Field Effect Rectifier Diode) 100V 40A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - FERD40H100SG-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FERD40H100SG-TR
Single Diodes FERD40H100SG-TR
DIODE FERD 100V 40A D2PAK

DIODE FERD 100V 40A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers RECTIFIER

Rectifiers RECTIFIER

Buy Now Datasheet
Rectifier, 100V, 40A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics - 90Y6931 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 100V, 40A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics
90Y6931
Rectifier, 100V, 40A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics 90Y6931
RECTIFIER, 100V, 40A, TO-263; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Diode Configuration:Single ; Forward Voltage Max:675mV; Reverse Recovery Time:-; Forward Surge Current:440A; No. of Pins:3Pins RoHS Compliant: Yes

RECTIFIER, 100V, 40A, TO-263; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Diode Configuration:Single; Forward Voltage Max:675mV; Reverse Recovery Time:-; Forward Surge Current:440A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Rectifier Stmicroelectronics - 97Y9234 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
97Y9234
Rectifier Stmicroelectronics 97Y9234
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - FERD40H100SG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FERD40H100SG-TR
Discrete Semiconductor Products - Diodes - Rectifiers FERD40H100SG-TR
DIODE FERD 100V 40A D2PAK

DIODE FERD 100V 40A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 280-FERD40H100SG-TR 1241119P 1241119 984104-FERD40H100SG-TR 497-16953-2-ND FERD40H100SG-TR FERD40H100SG-TR 90Y6931 97Y9234 FERD40H100SG-TR
Product Name 100V 40A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Rectifiers Rectifier, 100V, 40A, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-263 D2PAK; D2pak (to-263) D2PAK; D2PAK-3
RoHS Compliant RoHS RoHS RoHS
Diode Type FERD (Field Effect Rectifier Diode)
VF 0.7050 volts 0.7050 volts 0.6750 volts 0.7050 volts
VR 100 volts 100 volts
Unlock Full Specs
to access all available technical data