Rectifiers 600V, 60A TO3P Rectifier Product overview: FFA60UA60DN from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FFA60UA60DN can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3P-3, SC-65-3
Rectifiers 600V, 60A TO3P Rectifier
DIODE ARRAY GP 600V 30A TO3PN
DIODE ARRAY GP 600V 30A TO3PN
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 2085-FFA60UA60DN | FFA60UA60DN-ND | FFA60UA60DN | FFA60UA60DN | FFA60UA60DN |
| Product Name | 600V 60A Diode and Rectifier | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tube | TO-3; TO-3P-3, SC-65-3 | TO-3P | TO-3 | TO-3; TO-3P-3, SC-65-3 |
| RoHS Compliant | RoHS | ||||
| Arrangement | Common Catode | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) |