Small Signal Switching Diodes Hi Conductance Fast Product overview: FDLL4148-D87Z from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FDLL4148-D87Z can be used for catalog matching and distributor lookup.
ON Semiconductor, FDLL4148-D87Z
ON Semiconductor, FDLL4148-D87Z
ON Semiconductor, FDLL4148-D87Z
Win Source Part Number: 1190771-FDLL4148-D87
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 5 µA @ 75 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80
Alternative Parts (Cross-Reference): FDLL4148 D87Z; FDLL4148D87Z;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: ONSONSFDLL4148-D87Z,
Base Product Number: FDLL4148
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 100V V(RRM), Silicon, DO-213AC
Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
DIODE GEN PURP 100V 200MA SOD80
DIODE GEN PURP 100V 200MA SOD80
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 2085-FDLL4148-D87Z | 1867467 | 1867859P | 1190771-FDLL4148-D87Z | FDLL4148-D87Z | FDLL4148-D87ZDKR-ND | FDLL4148-D87Z | FDLL4148-D87Z |
| Product Name | Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | Reel | Sod-80 | SOD-80; SOD-80 | SOD-80; SOD-80-B/S | SOD-80 | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| trr | 4 ns | 4 ns | ||||||
| Diode Type | Standard | |||||||
| VF | 1 volts | 1 volts | 1 volts |