Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 10A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 871716-FERD20L60CTS
Features: Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: FERD20
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
60 V, 20 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD20L60CTS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD20L60CTS can be used for catalog matching and distributor lookup.
DIODE ARRAY 60V 10A TO220AB
Rectifiers Field-Effect Rectifier Diode 60V
DIODE ARRAY FERD 60V 10A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 497-17690-ND | 871716-FERD20L60CTS | 286-FERD20L60CTS | 48AC2951 | FERD20L60CTS | FERD20L60CTS | FERD20L60CTS |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - FERD20L60CTS | Dual 60 V 20 A Diode and Rectifier | Rectifier Stmicroelectronics | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 150 C (302 F) | ||||||
| Package | TO-220; TO-220-3 | TO-220; TO-220 | TO-220; TO-220-3 | TO-220AB-3 | TO-220 | ||
| Diode Type | Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 10A Through Hole TO-220-3 |