onsemi Diodes, Rectifiers - Arrays - FFL20U120DNTU FFL20U120DNTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774511-FFL20U120DNTU Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-264-3, TO-264AA Diode Type: Standard Reverse Recovery Time (trr): 120ns Current - Reverse Leakage @ Vr: 20μA @ 1200V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Part Status: Obsolete(EOL) Family Name: FFL20U120 Categories: Discrete Semiconductor Products Manufacturer Package: TO-264 Voltage - Forward (Vf) (Maximum) @ If: 3.5V @ 20A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): HER1608PT C0; HER1608PTHC0G; HER1608PT C0G; VS-HFA16PA120CPbF; Introduction Date: August 24, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774511-FFL20U120DNTU Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-264-3, TO-264AA Diode Type: Standard Reverse Recovery Time (trr): 120ns Current - Reverse Leakage @ Vr: 20μA @ 1200V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Part Status: Obsolete(EOL) Family Name: FFL20U120 Categories: Discrete Semiconductor Products Manufacturer Package: TO-264 Voltage - Forward (Vf) (Maximum) @ If: 3.5V @ 20A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): HER1608PT C0; HER1608PTHC0G; HER1608PT C0G; VS-HFA16PA120CPbF; Introduction Date: August 24, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FFL20U120DNTU - 774511-FFL20U120DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFL20U120DNTU
774511-FFL20U120DNTU
Diodes, Rectifiers - Arrays - FFL20U120DNTU 774511-FFL20U120DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774511-FFL20U120DNTU Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-264-3, TO-264AA Diode Type: Standard Reverse Recovery Time (trr): 120ns Current - Reverse Leakage @ Vr: 20μA @ 1200V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Part Status: Obsolete(EOL) Family Name: FFL20U120 Categories: Discrete Semiconductor Products Manufacturer Package: TO-264 Voltage - Forward (Vf) (Maximum) @ If: 3.5V @ 20A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): HER1608PT C0; HER1608PTHC0G; HER1608PT C0G; VS-HFA16PA120CPbF; Introduction Date: August 24, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774511-FFL20U120DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-264-3, TO-264AA
Diode Type: Standard
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 20μA @ 1200V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Part Status: Obsolete(EOL)
Family Name: FFL20U120
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-264
Voltage - Forward (Vf) (Maximum) @ If: 3.5V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): HER1608PT C0; HER1608PTHC0G; HER1608PT C0G; VS-HFA16PA120CPbF;
Introduction Date: August 24, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - FFL20U120DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFL20U120DNTU-ND
Diode Arrays FFL20U120DNTU-ND
Diode Array 1 Pair Common Cathode Standard 1200V 20A Through Hole TO-264-3, TO-264AA

Diode Array 1 Pair Common Cathode Standard 1200V 20A Through Hole TO-264-3, TO-264AA

Buy Now Datasheet
Singapore, Singapore
1200V 20A Diode and Rectifier
286-FFL20U120DNTU
1200V 20A Diode and Rectifier 286-FFL20U120DNTU
DIODE ARRAY GP 1200V 20A TO264 Product overview: FFL20U120DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFL20U120DNTU can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 1200V 20A TO264 Product overview: FFL20U120DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFL20U120DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFL20U120DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFL20U120DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FFL20U120DNTU
DIODE ARRAY GP 1200V 20A TO264-3

DIODE ARRAY GP 1200V 20A TO264-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 774511-FFL20U120DNTU FFL20U120DNTU-ND 286-FFL20U120DNTU FFL20U120DNTU
Product Name Diodes, Rectifiers - Arrays - FFL20U120DNTU Diode Arrays 1200V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 3.5 volts 3.5 volts
VR 1200 volts
IR 0.0200 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details